10 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | M80-MC21068MA-0450L | 952-M80-MC21068MA-0450L-ND |
| Product Name | 5+5 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Reverse Fix | Rectangular Cable Assemblies |
| Gender | Male-Male | |
| Standards / Certifications | RoHS | |
| Rated Temperature | -55 to 125 C (-67 to 257 F) |