HARWIN 3+3 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews M80-FF20668F2-0450L

Description
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 6 contacts (3+3). Fitted with floating jackscrews, hex socket head. Backpotted inside 1mm rear extended wall. Manufactured with the M80-4860605A Double Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 6 contacts (3+3). Fitted with floating jackscrews, hex socket head. Backpotted inside 1mm rear extended wall. Manufactured with the M80-4860605A Double Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews - M80-FF20668F2-0450L - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews
M80-FF20668F2-0450L
3+3 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews M80-FF20668F2-0450L
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 6 contacts (3+3). Fitted with floating jackscrews, hex socket head. Backpotted inside 1mm rear extended wall. Manufactured with the M80-4860605A Double Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 6 contacts (3+3). Fitted with floating jackscrews, hex socket head. Backpotted inside 1mm rear extended wall.
  • Manufactured with the M80-4860605A Double Row crimp connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-FF20668F2-0450L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-FF20668F2-0450L-ND
Rectangular Cable Assemblies 952-M80-FF20668F2-0450L-ND
6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)

6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M80-FF20668F2-0450L 952-M80-FF20668F2-0450L-ND
Product Name 3+3 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews Rectangular Cable Assemblies
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-412001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details