HARWIN 10+10 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews M80-FE22068F2-0450L

Description
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4862005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4862005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews - M80-FE22068F2-0450L - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews
M80-FE22068F2-0450L
10+10 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews M80-FE22068F2-0450L
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4862005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall.
  • Manufactured with the M80-4862005 Double Row cable connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-FE22068F2-0450L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-FE22068F2-0450L-ND
Rectangular Cable Assemblies 952-M80-FE22068F2-0450L-ND
20 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)

20 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M80-FE22068F2-0450L 952-M80-FE22068F2-0450L-ND
Product Name 10+10 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews Rectangular Cable Assemblies
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details