Harwin Plc 5+5 Pos. Female DIL 24 AWG Cable Assembly, 2000mm, single-end, Extended Wall, Jackscrews M80-FE21068F2-2000L

Description
Female Single-Ended with multicolor 24 AWG cable, 2000mm long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 24 AWG cable, 2000mm long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 24 AWG Cable Assembly, 2000mm, single-end, Extended Wall, Jackscrews - M80-FE21068F2-2000L - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 24 AWG Cable Assembly, 2000mm, single-end, Extended Wall, Jackscrews
M80-FE21068F2-2000L
5+5 Pos. Female DIL 24 AWG Cable Assembly, 2000mm, single-end, Extended Wall, Jackscrews M80-FE21068F2-2000L
Female Single-Ended with multicolor 24 AWG cable, 2000mm long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 24 AWG cable, 2000mm long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall.
  • Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-FE21068F2-2000L
Product Name 5+5 Pos. Female DIL 24 AWG Cable Assembly, 2000mm, single-end, Extended Wall, Jackscrews
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11268L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC15005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD15005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC15068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details