HARWIN 5+5 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews M80-FE21068F2-0450L

Description
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews - M80-FE21068F2-0450L - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews
M80-FE21068F2-0450L
5+5 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews M80-FE21068F2-0450L
Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall. Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 24 AWG cable, 450mm (18") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Backpotted inside 5mm rear extended wall.
  • Manufactured with the M80-4861005 Double Row cable connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-FE21068F2-0450L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-FE21068F2-0450L-ND
Rectangular Cable Assemblies 952-M80-FE21068F2-0450L-ND
10 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)

10 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M80-FE21068F2-0450L 952-M80-FE21068F2-0450L-ND
Product Name 5+5 Pos. Female DIL 24 AWG Cable Assembly, 450mm, single-end, Extended Wall, Jackscrews Rectangular Cable Assemblies
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details