Harwin Plc 5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M80-FB11068F2-0150L

Description
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141098 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141098 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews
M80-FB11068F2-0150L
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M80-FB11068F2-0150L
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141098 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 10 contacts (5+5). Fitted with floating jackscrews, hex socket head.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4141098 Double Row cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-FB11068F2-0150L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-FB11068F2-0150L-ND
Rectangular Cable Assemblies 952-M80-FB11068F2-0150L-ND
5+5 POS. FEMALE T-CONTACT DIL 22

5+5 POS. FEMALE T-CONTACT DIL 22

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M80-FB11068F2-0150L 952-M80-FB11068F2-0150L-ND
Product Name 5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews Rectangular Cable Assemblies
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC10605L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11005L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC31068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details