Harwin Plc 4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M80-FB10868F2-0150L

Description
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140898 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140898 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB10868F2-0150L - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews
M80-FB10868F2-0150L
4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M80-FB10868F2-0150L
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140898 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews, hex socket head.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140898 Double Row cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-FB10868F2-0150L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-FB10868F2-0150L-ND
Rectangular Cable Assemblies 952-M80-FB10868F2-0150L-ND
4+4 POS. FEMALE T-CONTACT DIL 22

4+4 POS. FEMALE T-CONTACT DIL 22

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M80-FB10868F2-0150L 952-M80-FB10868F2-0150L-ND
Product Name 4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews Rectangular Cable Assemblies
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC20668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1000mm, single-end, Screw-Lok - G125-FC116051-04-1000L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11605L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details