HARWIN 2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M80-FB10468F2-0150L

Description
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB10468F2-0150L - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews
M80-FB10468F2-0150L
2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M80-FB10468F2-0150L
Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 22 AWG cable, 150mm (6") long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-FB10468F2-0150L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-FB10468F2-0150L-ND
Rectangular Cable Assemblies 952-M80-FB10468F2-0150L-ND
"4 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

"4 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M80-FB10468F2-0150L 952-M80-FB10468F2-0150L-ND
Product Name 2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews Rectangular Cable Assemblies
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6019A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details