HARWIN Jumper Wires, Pre-Crimped Leads M80-9150099

Description
"Red 24 AWG Jumper Lead Socket to Cable (Round) Gold 11.8"" (300.0mm)"
Request a Quote Datasheet
Description
"Red 24 AWG Jumper Lead Socket to Cable (Round) Gold 11.8"" (300.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 952-2983-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
952-2983-ND
Jumper Wires, Pre-Crimped Leads 952-2983-ND
"Red 24 AWG Jumper Lead Socket to Cable (Round) Gold 11.8"" (300.0mm)"

"Red 24 AWG Jumper Lead Socket to Cable (Round) Gold 11.8"" (300.0mm)"

Buy Now Datasheet
Headers & Wire Housings - M80-9150099 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-9150099
Headers & Wire Housings M80-9150099
Datamate Female Crimp Contact cable asse

Datamate Female Crimp Contact cable asse

Buy Now
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - M80-9150099 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
M80-9150099
Cable Assemblies - Jumper Wires, Pre-Crimped Leads M80-9150099
F CBL CRMPD CONTACT

F CBL CRMPD CONTACT

Supplier's Site
Lead, Skt/free End 24Awg, 300Mm; Cable Length Imperial Harwin - 38K5989 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Skt/free End 24Awg, 300Mm; Cable Length Imperial Harwin
38K5989
Lead, Skt/free End 24Awg, 300Mm; Cable Length Imperial Harwin 38K5989
LEAD, SKT/FREE END 24AWG, 300MM; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Red; Product Range:-; SVHC:Lead (15-Jan-2019); Cable Assembly Type:Low Voltage; Colour:Red; Connector Type A:Crimp Socket; RoHS Compliant: Yes

LEAD, SKT/FREE END 24AWG, 300MM; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Red; Product Range:-; SVHC:Lead (15-Jan-2019); Cable Assembly Type:Low Voltage; Colour:Red; Connector Type A:Crimp Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-2983-ND M80-9150099 M80-9150099 38K5989
Product Name Jumper Wires, Pre-Crimped Leads Headers & Wire Housings Cable Assemblies - Jumper Wires, Pre-Crimped Leads Lead, Skt/free End 24Awg, 300Mm; Cable Length Imperial Harwin
Cable Length 0.9833 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-SM+ - Mini-Circuits
Specs
Cable Length 9.84 ft (30 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details