HARWIN Jumper Wires, Pre-Crimped Leads M80-9100099

Description
"Red 22 AWG Jumper Lead Socket to Cable (Round) Gold 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Red 22 AWG Jumper Lead Socket to Cable (Round) Gold 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 952-3562-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
952-3562-ND
Jumper Wires, Pre-Crimped Leads 952-3562-ND
"Red 22 AWG Jumper Lead Socket to Cable (Round) Gold 5.91"" (150.00mm)"

"Red 22 AWG Jumper Lead Socket to Cable (Round) Gold 5.91"" (150.00mm)"

Buy Now Datasheet
Headers & Wire Housings - M80-9100099 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-9100099
Headers & Wire Housings M80-9100099
Datamate Female Crimp Contact cable asse

Datamate Female Crimp Contact cable asse

Buy Now
Lead, Skt/free End 22Awg, 150Mm; Cable Length Imperial Harwin - 38K5984 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Skt/free End 22Awg, 150Mm; Cable Length Imperial Harwin
38K5984
Lead, Skt/free End 22Awg, 150Mm; Cable Length Imperial Harwin 38K5984
LEAD, SKT/FREE END 22AWG, 150MM; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Jacket Colour:Red; Product Range:-; SVHC:Lead (15-Jan-2019); Cable Assembly Type:Low Voltage; Colour:Red; Connector Type A:Crimp Socket; RoHS Compliant: Yes

LEAD, SKT/FREE END 22AWG, 150MM; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Jacket Colour:Red; Product Range:-; SVHC:Lead (15-Jan-2019); Cable Assembly Type:Low Voltage; Colour:Red; Connector Type A:Crimp Socket; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - M80-9100099 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
M80-9100099
Cable Assemblies - Jumper Wires, Pre-Crimped Leads M80-9100099
M80-011 SKT/FREE 22AWG 150MM

M80-011 SKT/FREE 22AWG 150MM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-3562-ND M80-9100099 38K5984 M80-9100099
Product Name Jumper Wires, Pre-Crimped Leads Headers & Wire Housings Lead, Skt/free End 22Awg, 150Mm; Cable Length Imperial Harwin Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Cable Length 0.4921 ft (1.5 dm) 0.4925 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details