Harwin Plc 2 Pos. Male SIL Horizontal SMT Conn. Latches (T+R) M80-8360242R

Description
Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. Strain relief straps not supplied. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. Strain relief straps not supplied. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Horizontal SMT Conn. Latches (T+R) - M80-8360242R - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Horizontal SMT Conn. Latches (T+R)
M80-8360242R
2 Pos. Male SIL Horizontal SMT Conn. Latches (T+R) M80-8360242R
Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. Strain relief straps not supplied. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. Strain relief straps not supplied.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-8360242R-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-8360242R-ND
Headers, Male Pins 952-M80-8360242R-ND
2 POS. MALE SIL HORIZONTAL SMT C

2 POS. MALE SIL HORIZONTAL SMT C

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8360242R 952-M80-8360242R-ND
Product Name 2 Pos. Male SIL Horizontal SMT Conn. Latches (T+R) Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details