M80-5T204M3-11-332 -- 4+2 POS. MALE SIGNAL+POWER VERTICAL THROUGHBOARD CONN. JACKSCREWS
Harwin Plc4+2 Pos. Male Signal+Power Vertical Throughboard Conn. JackscrewsM80-5T204M3-11-332
Description
Jackscrews + 5mm board mount (with slotted nuts), 4 x signal and 2 x power contacts assembled for vertical PCB connection. 4.5mm length PC Tail signal contacts, 5mm length PC Tail power contacts.
Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B.
For complete pin numbering or pin out information, see the Component Specification C005XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Jackscrews + 5mm board mount (with slotted nuts), 4 x signal and 2 x power contacts assembled for vertical PCB connection. 4.5mm length PC Tail signal contacts, 5mm length PC Tail power contacts.
Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B.
For complete pin numbering or pin out information, see the Component Specification C005XX.
4+2 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews
M80-5T204M3-11-332
4+2 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews
M80-5T204M3-11-332
Jackscrews + 5mm board mount (with slotted nuts), 4 x signal and 2 x power contacts assembled for vertical PCB connection. 4.5mm length PC Tail signal contacts, 5mm length PC Tail power contacts.
Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B.
For complete pin numbering or pin out information, see the Component Specification C005XX.
Jackscrews + 5mm board mount (with slotted nuts), 4 x signal and 2 x power contacts assembled for vertical PCB connection. 4.5mm length PC Tail signal contacts, 5mm length PC Tail power contacts.
Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B.
For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-5T204M3-11-332
Product Name
4+2 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews