2+2 POS. MALE SIGNAL+POWER VERTI
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5T10222M2-01-331-01-331 | 952-M80-5T10222M2-01-331-01-331-ND |
| Product Name | 2+2 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 20.0 amps | 2.2 to 20.0 amps |
| Contact Pitch | 2 to 4 mm (0.0787 to 0.1575 inch) | |
| Number of Contacts | 2 # | 4 # |