Harwin Plc 13+13 Pos. Male DIL Horizontal SMT Conn. 101Lok M80-5S22642MC

Description
Double Row, Surface Mount horizontal connector with 101Lok retainers - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount horizontal connector with 101Lok retainers - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Horizontal SMT Conn. 101Lok - M80-5S22642MC - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Horizontal SMT Conn. 101Lok
M80-5S22642MC
13+13 Pos. Male DIL Horizontal SMT Conn. 101Lok M80-5S22642MC
Double Row, Surface Mount horizontal connector with 101Lok retainers - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount horizontal connector with 101Lok retainers - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5S22642MC-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5S22642MC-ND
Headers, Male Pins 952-M80-5S22642MC-ND
13+13 POS. MALE DIL HORIZONTAL S

13+13 POS. MALE DIL HORIZONTAL S

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5S22642MC 952-M80-5S22642MC-ND
Product Name 13+13 Pos. Male DIL Horizontal SMT Conn. 101Lok Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details