25+25 POS. MALE DIL HORIZONTAL T
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5L15022M5 | 952-M80-5L15022M5-ND |
| Product Name | 25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins |
| Gender | Male / Plug | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 50 # | 50 # |
| Connector Type | Header Connector; Header |