Harwin Plc 2+2 Pos. Male Signal+Power Horizontal Throughboard Conn. Jackscrews M80-5L10222M5-02-333-00-000

Description
Jackscrews + 5mm board mount (with slotted bolt), 2 x signal and 2 x power contacts assembled for horizontal PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Jackscrews + 5mm board mount (with slotted bolt), 2 x signal and 2 x power contacts assembled for horizontal PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male Signal+Power Horizontal Throughboard Conn. Jackscrews - M80-5L10222M5-02-333-00-000 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male Signal+Power Horizontal Throughboard Conn. Jackscrews
M80-5L10222M5-02-333-00-000
2+2 Pos. Male Signal+Power Horizontal Throughboard Conn. Jackscrews M80-5L10222M5-02-333-00-000
Jackscrews + 5mm board mount (with slotted bolt), 2 x signal and 2 x power contacts assembled for horizontal PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Jackscrews + 5mm board mount (with slotted bolt), 2 x signal and 2 x power contacts assembled for horizontal PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts.
  • Signal: Gold finish on contact area, Tin/Lead finish on termination. Power: Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5L10222M5-02-333-00-000-ND - DigiKey
Thief River Falls, MN, United States
2+2 POS. MALE SIGNAL+POWER HORIZ

2+2 POS. MALE SIGNAL+POWER HORIZ

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5L10222M5-02-333-00-000 952-M80-5L10222M5-02-333-00-000-ND
Product Name 2+2 Pos. Male Signal+Power Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Current Rating 20.0 amps 2.2 to 20.0 amps
Contact Pitch 2 to 4 mm (0.0787 to 0.1575 inch)
Number of Contacts 2 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details