M80-5513842 -- 19+19 POS. MALE DIL HORIZONTAL THROUGHBOARD CONN. NO JACKSCREWS
Harwin Plc19+19 Pos. Male DIL Horizontal Throughboard Conn. No JackscrewsM80-5513842
Description
Double Row, 4.5mm PC Tail connector without jackscrews – 38 contacts (19+19).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Harwin Plc
Done
Datasheet
Description
Double Row, 4.5mm PC Tail connector without jackscrews – 38 contacts (19+19).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
19+19 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews
M80-5513842
19+19 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews
M80-5513842
Double Row, 4.5mm PC Tail connector without jackscrews – 38 contacts (19+19).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Double Row, 4.5mm PC Tail connector without jackscrews – 38 contacts (19+19).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-5513842
Product Name
19+19 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews