M80-5512005 -- 10+10 POS. MALE DIL HORIZONTAL THROUGHBOARD CONN. NO JACKSCREWS
Harwin Plc10+10 Pos. Male DIL Horizontal Throughboard Conn. No JackscrewsM80-5512005
Description
Double Row, 4.5mm PC Tail connector without jackscrews – 20 contacts (10+10).
Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Harwin Plc
Done
Datasheet
Description
Double Row, 4.5mm PC Tail connector without jackscrews – 20 contacts (10+10).
Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
10+10 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews
M80-5512005
10+10 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews
M80-5512005
Double Row, 4.5mm PC Tail connector without jackscrews – 20 contacts (10+10).
Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Double Row, 4.5mm PC Tail connector without jackscrews – 20 contacts (10+10).
Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-5512005
Product Name
10+10 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews