Harwin Plc 2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5320442

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5320442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5320442
2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5320442
Double Row, Surface Mount connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 4 contacts (2+2).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5320442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5320442-ND
Headers, Male Pins 952-M80-5320442-ND
2+2 POS. MALE DIL HORIZONTAL SMT

2+2 POS. MALE DIL HORIZONTAL SMT

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5320442 952-M80-5320442-ND
Product Name 2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details