Harwin Plc 8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5021622

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5021622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5021622
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5021622
Double Row, Surface Mount connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 16 contacts (8+8).
  • Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5021622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5021622-ND
Headers, Male Pins 952-M80-5021622-ND
8+8 POS. MALE DIL VERTICAL SMT C

8+8 POS. MALE DIL VERTICAL SMT C

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5021622 952-M80-5021622-ND
Product Name 8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details