Harwin Plc 2 Pos. Male SIL Horizontal Throughboard Conn. 101Lok M80-5000000MD-02-PM3-00-000

Description
101Lok retainers with 5mm board mount, 2 x high power contacts assembled for horizontal PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
101Lok retainers with 5mm board mount, 2 x high power contacts assembled for horizontal PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Horizontal Throughboard Conn. 101Lok - M80-5000000MD-02-PM3-00-000 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Horizontal Throughboard Conn. 101Lok
M80-5000000MD-02-PM3-00-000
2 Pos. Male SIL Horizontal Throughboard Conn. 101Lok M80-5000000MD-02-PM3-00-000
101Lok retainers with 5mm board mount, 2 x high power contacts assembled for horizontal PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • 101Lok retainers with 5mm board mount, 2 x high power contacts assembled for horizontal PCB connection.
  • Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5000000MD-02-PM3-00-000-ND - DigiKey
Thief River Falls, MN, United States
2 POS. MALE SIL HORIZONTAL THROU

2 POS. MALE SIL HORIZONTAL THROU

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5000000MD-02-PM3-00-000 952-M80-5000000MD-02-PM3-00-000-ND
Product Name 2 Pos. Male SIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins
Gender Male / Plug
Current Rating 40.0 amps 40.0 amps
Contact Pitch 4 mm (0.1575 inch)
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details