2 POS. MALE SIL HORIZONTAL THROU
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5000000M5-02-PM4-00-000 | 952-M80-5000000M5-02-PM4-00-000-ND |
| Product Name | 2 Pos. Male SIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 40.0 amps | 40.0 amps |
| Contact Pitch | 4 mm (0.1575 inch) | |
| Connector Type | Header Connector; Header |