Harwin Plc 10+10 Pos. Female Receptacle DIL Extended Straight THT Connector, Guide Pin Board Mount, Gold+Tin M80-4TE2042F3

Description
Double Row, 4.4mm PC Tail extended height connector with Guide pin + 5mm board mount studs - 20 contacts (10+10). Board-to-board height is 17.15mm when mated to a male vertical throughboard connector. Gold finish on contact area, Tin finish on termination. Nuts for assembly to PCB to be purchased separately - use M80-2130000B slotted nuts or M80-2130000B hexagonal nuts. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.4mm PC Tail extended height connector with Guide pin + 5mm board mount studs - 20 contacts (10+10). Board-to-board height is 17.15mm when mated to a male vertical throughboard connector. Gold finish on contact area, Tin finish on termination. Nuts for assembly to PCB to be purchased separately - use M80-2130000B slotted nuts or M80-2130000B hexagonal nuts. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female Receptacle DIL Extended Straight THT Connector, Guide Pin Board Mount, Gold+Tin - M80-4TE2042F3 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female Receptacle DIL Extended Straight THT Connector, Guide Pin Board Mount, Gold+Tin
M80-4TE2042F3
10+10 Pos. Female Receptacle DIL Extended Straight THT Connector, Guide Pin Board Mount, Gold+Tin M80-4TE2042F3
Double Row, 4.4mm PC Tail extended height connector with Guide pin + 5mm board mount studs - 20 contacts (10+10). Board-to-board height is 17.15mm when mated to a male vertical throughboard connector. Gold finish on contact area, Tin finish on termination. Nuts for assembly to PCB to be purchased separately - use M80-2130000B slotted nuts or M80-2130000B hexagonal nuts. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.4mm PC Tail extended height connector with Guide pin + 5mm board mount studs - 20 contacts (10+10). Board-to-board height is 17.15mm when mated to a male vertical throughboard connector.
  • Gold finish on contact area, Tin finish on termination. Nuts for assembly to PCB to be purchased separately - use M80-2130000B slotted nuts or M80-2130000B hexagonal nuts.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-M80-4TE2042F3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4TE2042F3-ND
Headers, Receptacles, Female Sockets 952-M80-4TE2042F3-ND
10+10 POS. FEMALE DIL EXTENDED V

10+10 POS. FEMALE DIL EXTENDED V

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-4TE2042F3 952-M80-4TE2042F3-ND
Product Name 10+10 Pos. Female Receptacle DIL Extended Straight THT Connector, Guide Pin Board Mount, Gold+Tin Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details