HARWIN Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin M80-4592698

Description
WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin - 08R2452 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin
08R2452
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin 08R2452
WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08R2452
Product Name Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details