HARWIN Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin M80-4592098

Description
WIRE-BOARD CONNECTOR, FEMALE 20 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, FEMALE 20 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin - 08R2451 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin
08R2451
Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin 08R2451
WIRE-BOARD CONNECTOR, FEMALE 20 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 20 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08R2451
Product Name Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details