HARWIN Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin M80-4591298

Description
WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin - 08R2449 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin
08R2449
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin 08R2449
WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08R2449
Product Name Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details