HARWIN Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin M80-4551498

Description
WIRE-BOARD CONNECTOR, FEMALE 14 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, FEMALE 14 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin - 06R5616 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin
06R5616
Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin 06R5616
WIRE-BOARD CONNECTOR, FEMALE 14 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 14 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06R5616
Product Name Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details