M80-4211605 -- 8+8 POS. FEMALE DIL VERTICAL THROUGHBOARD CONN. JACKSCREWS
Harwin Plc8+8 Pos. Female DIL Vertical Throughboard Conn. JackscrewsM80-4211605
Description
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews – 16 contacts (8+8).
Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
For complete pin numbering or pin out information, see Component Specification C005XX.
Harwin Plc
Done
Datasheet
Description
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews – 16 contacts (8+8).
Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
For complete pin numbering or pin out information, see Component Specification C005XX.
8+8 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4211605
8+8 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4211605
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews – 16 contacts (8+8).
Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
For complete pin numbering or pin out information, see Component Specification C005XX.
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews – 16 contacts (8+8).
Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-4211605
Product Name
8+8 Pos. Female DIL Vertical Throughboard Conn. Jackscrews