Harwin Plc 3+3 Pos. Female DIL Cable Housing, 101Lok M80-4180698

Description
J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 6 (3+3) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 6 (3+3) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL Cable Housing, 101Lok - M80-4180698 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL Cable Housing, 101Lok
M80-4180698
3+3 Pos. Female DIL Cable Housing, 101Lok M80-4180698
J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 6 (3+3) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 6 (3+3) signal contacts.
  • Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers & Wire Housings - M80-4180698 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-4180698
Headers & Wire Housings M80-4180698
Datamate J-Tek DIL Female Crimp Connecto

Datamate J-Tek DIL Female Crimp Connecto

Buy Now

Technical Specifications

  Harwin Plc Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-4180698 M80-4180698
Product Name 3+3 Pos. Female DIL Cable Housing, 101Lok Headers & Wire Housings
RoHS Compliant RoHS Compliant
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Type Straight Pins
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 28 AWG wire, 150mm, double-end - G125-FW20150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Headers & Wire Housings - G125-4500000B - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
5+5 Pos. Female DIL Cable Housing, for Latches - G125-2041096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
10+10 Pos. Female DIL Cable Housing, for Latches - G125-2042096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers