The M80-4174898 is a 48-position (24+24) female DIL cable housing with guide pin jackscrews and a 5mm panel mount threaded stud, part of the Harwin Datamate series of high-reliability miniature connectors. It features a 2.00mm pitch, stainless steel jackscrews, and is designed for cable-to-board applications with support for 3.3A per contact and operating temperatures from -55°C to +125°C. The housing uses glass-filled thermoplastic with UL94V-0 rating, and the connector meets RoHS compliance. It is rated for 500 mating cycles, 10G vibration for 6 hours, and 100G shock, with contact resistance of 25mΩ max and insulation resistance of 100MΩ min.
Datamate J-Tek DIL Female Crimp Connecto
| Harwin Plc | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | M80-4174898 | M80-4174898 |
| Product Name | 24+24 Pos. Female DIL Cable Housing, Guide Pin Panel Mount | Headers & Wire Housings |
| RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Contact Type | Straight Pins |