Harwin Plc 18+18 Pos. Female DIL Cable Housing, Guide Pin Panel Mount M80-4173698

Description
J-Tek Female cable housing fitted with Guide pin jackscrews with 5mm panel mount threaded stud. Accommodates 36 (18+18) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
J-Tek Female cable housing fitted with Guide pin jackscrews with 5mm panel mount threaded stud. Accommodates 36 (18+18) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18+18 Pos. Female DIL Cable Housing, Guide Pin Panel Mount - M80-4173698 - Harwin Plc
Portsmouth, United Kingdom
18+18 Pos. Female DIL Cable Housing, Guide Pin Panel Mount
M80-4173698
18+18 Pos. Female DIL Cable Housing, Guide Pin Panel Mount M80-4173698
J-Tek Female cable housing fitted with Guide pin jackscrews with 5mm panel mount threaded stud. Accommodates 36 (18+18) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • J-Tek Female cable housing fitted with Guide pin jackscrews with 5mm panel mount threaded stud. Accommodates 36 (18+18) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut.
  • Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers & Wire Housings - M80-4173698 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-4173698
Headers & Wire Housings M80-4173698
Datamate J-Tek DIL Female Crimp Connecto

Datamate J-Tek DIL Female Crimp Connecto

Buy Now

Technical Specifications

  Harwin Plc Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-4173698 M80-4173698
Product Name 18+18 Pos. Female DIL Cable Housing, Guide Pin Panel Mount Headers & Wire Housings
RoHS Compliant RoHS Compliant
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Type Straight Pins
Unlock Full Specs
to access all available technical data

Similar Products

IC & Component Sockets - D2899-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Contacts Pitch 5.08 mm (0.2000 inches)
View Details
Headers & Wire Housings - B5743-105-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
8+8 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2241696F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers