The M80-4154098 is a 20+20 position female DIL cable housing with reverse fix panel mount, part of the Harwin Datamate series of high-reliability miniature connectors featuring a 2.00mm pitch. It supports up to 3.3A per contact, operates from -55°C to +125°C, and withstands vibration up to 20G (98m/s²) for 2 hours and shock up to 100G (981m/s²). The housing is made from glass-filled thermoplastic with UL94V-0 rating, uses stainless steel jackscrews, and is RoHS compliant. Contact resistance is max 25mΩ, insulation resistance min 100MΩ, and insertion force per contact is max 2.0N.
Datamate J-Tek DIL Female Crimp Connecto
| Harwin Plc | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | M80-4154098 | M80-4154098 |
| Product Name | 20+20 Pos. Female DIL Cable Housing, Reverse Fix Panel Mount | Headers & Wire Housings |
| RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Contact Type | Straight Pins |