M80-322 -- FEMALE VERTICAL THROUGHBOARD POWER CONTACT
Harwin Plc
Female Vertical Throughboard Power Contact
M80-322
Description
Vertical orientation with 5mm PC Tail.
Specified as 322 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Description
Vertical orientation with 5mm PC Tail.
Specified as 322 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Datasheet
Suppliers
Female Vertical Throughboard Power Contact
M80-322
Vertical orientation with 5mm PC Tail.
Specified as 322 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
- Vertical orientation with 5mm PC Tail.
- Specified as 322 in a Mix-Tek connector part number.
- Gold finish on contact area and termination.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
M80-322 |
|
Product Name
|
Female Vertical Throughboard Power Contact |
|
Product Type
|
PCB Pins
|
|
RoHS Compliant
|
RoHS Compliant
|
|
Mounting
|
Solder
|
|
Current Rating
|
20 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
1
View Details
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
Molex Signal Tech Industrial Ltd.
Product Type
IC Socket
Socket Type
Test
View Details