M80-314 -- MALE HORIZONTAL THROUGHBOARD COAX CONTACT
Harwin Plc
Male Horizontal Throughboard Coax Contact
M80-314
Description
Horizontal orientation with 4.5mm PC Tail.
Specified as 314 in a Mix-Tek connector part number.
Gold finish on contact areas and termination.
Description
Horizontal orientation with 4.5mm PC Tail.
Specified as 314 in a Mix-Tek connector part number.
Gold finish on contact areas and termination.
Datasheet
Suppliers
Male Horizontal Throughboard Coax Contact
M80-314
Horizontal orientation with 4.5mm PC Tail.
Specified as 314 in a Mix-Tek connector part number.
Gold finish on contact areas and termination.
- Horizontal orientation with 4.5mm PC Tail.
- Specified as 314 in a Mix-Tek connector part number.
- Gold finish on contact areas and termination.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
M80-314 |
|
Product Name
|
Male Horizontal Throughboard Coax Contact |
|
Product Type
|
PCB Pins
|
|
RoHS Compliant
|
RoHS Compliant
|
|
Mounting
|
Solder
|
|
Current Rating
|
0.5000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Package Adapters / Converters
RoHS Compliant
RoHS Compliant
Mounting
Surface mount
View Details
Product Type
Elastomeric Connectors
Military Standards
MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating
0.3500 amps
View Details
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
2 suppliers
Molex Signal Tech Industrial Ltd.
Product Type
IC Socket
Socket Type
BGA; LGA
Current Rating
3 to 3.7 amps
View Details