Harwin Plc 3 Pos. Male SIL Cable Housing, Panel Mount M80-273MU03-00-00

Description
Single row polarized Male cable connector housing - 3 contact. Fitted with internally threaded jackscrews with extended lugs for rear panel mount. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single row polarized Male cable connector housing - 3 contact. Fitted with internally threaded jackscrews with extended lugs for rear panel mount. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL Cable Housing, Panel Mount - M80-273MU03-00-00 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL Cable Housing, Panel Mount
M80-273MU03-00-00
3 Pos. Male SIL Cable Housing, Panel Mount M80-273MU03-00-00
Single row polarized Male cable connector housing - 3 contact. Fitted with internally threaded jackscrews with extended lugs for rear panel mount. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single row polarized Male cable connector housing - 3 contact. Fitted with internally threaded jackscrews with extended lugs for rear panel mount. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness.
  • Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-273MU03-00-00
Product Name 3 Pos. Male SIL Cable Housing, Panel Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-212-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
17+17 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224349600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
13+13 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2242696F5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details