Harwin Plc 8 Pos. Male SIL Cable Housing, 101Lok M80-273MC08-00-00

Description
Single row polarized Male cable connector housing - 8 contact. Fitted with 101Lok bayonet receptacles for fast, simple mating and release. Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Description
Single row polarized Male cable connector housing - 8 contact. Fitted with 101Lok bayonet receptacles for fast, simple mating and release. Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M80-273MC08-00-00 is an 8-position male cable housing for Datamate Mix-Tek connectors, designed for rapid mating and release via 101Lok bayonet fixings. It accommodates mixed signal and power/coax contacts with 2.00mm and 4.00mm pitch respectively, and is constructed from glass-filled high-temperature thermoplastic with UL94V-0 rating. The housing supports operating temperatures from -55°C to +125°C, maintains insulation resistance greater than 100MΩ, and complies with RoHS and REACH standards. Contact retention force is a minimum of 10N, and it is compatible with stainless steel jackscrews for secure panel or board mounting.

Datasheet Summary
Powered by GS/AI

M80-273MC08-00-00 is an 8-position male cable housing for Datamate Mix-Tek connectors, designed for rapid mating and release via 101Lok bayonet fixings. It accommodates mixed signal and power/coax contacts with 2.00mm and 4.00mm pitch respectively, and is constructed from glass-filled high-temperature thermoplastic with UL94V-0 rating. The housing supports operating temperatures from -55°C to +125°C, maintains insulation resistance greater than 100MΩ, and complies with RoHS and REACH standards. Contact retention force is a minimum of 10N, and it is compatible with stainless steel jackscrews for secure panel or board mounting.

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Male SIL Cable Housing, 101Lok - M80-273MC08-00-00 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Male SIL Cable Housing, 101Lok
M80-273MC08-00-00
8 Pos. Male SIL Cable Housing, 101Lok M80-273MC08-00-00
Single row polarized Male cable connector housing - 8 contact. Fitted with 101Lok bayonet receptacles for fast, simple mating and release. Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single row polarized Male cable connector housing - 8 contact. Fitted with 101Lok bayonet receptacles for fast, simple mating and release.
  • Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-273MC08-00-00
Product Name 8 Pos. Male SIL Cable Housing, 101Lok
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL Cable Housing, no Latches - G125-3040696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-FS11605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV11005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Male 28-32 AWG Crimp Contact, loose - G125-1020005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers