HARWIN Connector Housing, Plug, 4Pos, 4Mm; Product Range Harwin M80-273MC04-00-00

Description
CONNECTOR HOUSING, PLUG, 4POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 4Mm; Product Range Harwin - 83AH1784 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 4Mm; Product Range Harwin
83AH1784
Connector Housing, Plug, 4Pos, 4Mm; Product Range Harwin 83AH1784
CONNECTOR HOUSING, PLUG, 4POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

Supplier's Site
Housing Connector, Plug, 4Pos, 4Mm Rohs Compliant Harwin - 91AH8011 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Plug, 4Pos, 4Mm Rohs Compliant Harwin
91AH8011
Housing Connector, Plug, 4Pos, 4Mm Rohs Compliant Harwin 91AH8011
HOUSING CONNECTOR, PLUG, 4POS, 4MM ROHS COMPLIANT: YES

HOUSING CONNECTOR, PLUG, 4POS, 4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1784
Product Name Connector Housing, Plug, 4Pos, 4Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details