HARWIN Connector Housing, Plug, 3Pos, 4Mm; Product Range Harwin M80-273M103-00-00

Description
CONNECTOR HOUSING, PLUG, 3POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 3POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 4Mm; Product Range Harwin - 83AH1788 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 4Mm; Product Range Harwin
83AH1788
Connector Housing, Plug, 3Pos, 4Mm; Product Range Harwin 83AH1788
CONNECTOR HOUSING, PLUG, 3POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1788
Product Name Connector Housing, Plug, 3Pos, 4Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details