Harwin Plc 6 Pos. Female SIL Cable Housing, Jackscrews M80-263F106-00-00

Description
Single row polarized Female cable connector housing - 6 contact. Fitted with floating jackscrews, Hexagonal slotted head. Use with any of the female Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single row polarized Female cable connector housing - 6 contact. Fitted with floating jackscrews, Hexagonal slotted head. Use with any of the female Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pos. Female SIL Cable Housing, Jackscrews - M80-263F106-00-00 - Harwin Plc
Portsmouth, United Kingdom
6 Pos. Female SIL Cable Housing, Jackscrews
M80-263F106-00-00
6 Pos. Female SIL Cable Housing, Jackscrews M80-263F106-00-00
Single row polarized Female cable connector housing - 6 contact. Fitted with floating jackscrews, Hexagonal slotted head. Use with any of the female Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single row polarized Female cable connector housing - 6 contact. Fitted with floating jackscrews, Hexagonal slotted head.
  • Use with any of the female Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connector Housings - M80-263F106-00-00 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
M80-263F106-00-00
Rectangular Connector Housings M80-263F106-00-00
CONN RCPT HSG 6POS 4.00MM

CONN RCPT HSG 6POS 4.00MM

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-263F106-00-00 M80-263F106-00-00
Product Name 6 Pos. Female SIL Cable Housing, Jackscrews Rectangular Connector Housings
RoHS Compliant RoHS Compliant
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Contact Type Straight Pins
Contacts Pitch 4 mm (0.1575 inches) 3.99 mm (0.1570 inches)
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Male Contact with 26 AWG wire, 450mm, single-end - G125-MW10450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Headers & Wire Housings - B5740-234-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FS12605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details