HARWIN Connector Housing, Receptacle, 10Pos; Product Range Harwin M80-263F102-08-00

Description
CONNECTOR HOUSING, RECEPTACLE, 10POS; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:- RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 10POS; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 10Pos; Product Range Harwin - 83AH1751 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 10Pos; Product Range Harwin
83AH1751
Connector Housing, Receptacle, 10Pos; Product Range Harwin 83AH1751
CONNECTOR HOUSING, RECEPTACLE, 10POS; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:- RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 10POS; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1751
Product Name Connector Housing, Receptacle, 10Pos; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details