Harwin Plc 18+4 Pos. Female Cable Housing, Jackscrews M80-263F100-18-04

Description
Polarized Female mixed technology cable connector housing - 18 signal cavities in double row, 4 power/coax cavities in single row. Fitted with floating jackscrews, Hexagonal slotted head. Use with any of the female Datamate signal contacts and Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Polarized Female mixed technology cable connector housing - 18 signal cavities in double row, 4 power/coax cavities in single row. Fitted with floating jackscrews, Hexagonal slotted head. Use with any of the female Datamate signal contacts and Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18+4 Pos. Female Cable Housing, Jackscrews - M80-263F100-18-04 - Harwin Plc
Portsmouth, United Kingdom
18+4 Pos. Female Cable Housing, Jackscrews
M80-263F100-18-04
18+4 Pos. Female Cable Housing, Jackscrews M80-263F100-18-04
Polarized Female mixed technology cable connector housing - 18 signal cavities in double row, 4 power/coax cavities in single row. Fitted with floating jackscrews, Hexagonal slotted head. Use with any of the female Datamate signal contacts and Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Polarized Female mixed technology cable connector housing - 18 signal cavities in double row, 4 power/coax cavities in single row. Fitted with floating jackscrews, Hexagonal slotted head.
  • Use with any of the female Datamate signal contacts and Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this page.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-263F100-18-04
Product Name 18+4 Pos. Female Cable Housing, Jackscrews
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 30 AWG wire, 150mm, double-end - G125-FW30150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-9645000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-9600602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2 suppliers