HARWIN Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts M80-0130005

Description
Win Source Part Number: 1339943-M80-0130005 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: Datamate Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Bulk Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Harwin Inc. Base Product Number: M80-013
Request a Quote Datasheet
Description
Win Source Part Number: 1339943-M80-0130005 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: Datamate Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Bulk Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Harwin Inc. Base Product Number: M80-013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - M80-0130005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
M80-0130005
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts M80-0130005
Win Source Part Number: 1339943-M80-0130005 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: Datamate Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Bulk Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Harwin Inc. Base Product Number: M80-013

Win Source Part Number: 1339943-M80-0130005
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Series: Datamate
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Bulk
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Harwin Inc.
Base Product Number: M80-013

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number M80-0130005
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
Universal Contact - 10104319-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
2 suppliers