HARWIN Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin M55-7104042R

Description
CONN, HEADER, R/A, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, R/A, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0805 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0805
Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0805
CONN, HEADER, R/A, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONN, HEADER, R/A, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 64AC0031 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
64AC0031
Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 64AC0031
CONN, HEADER, R/A, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONN, HEADER, R/A, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62AC0805
Product Name Conn, Header, R/a, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Relay Housing Header, Mini/Small - 681 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details