HARWIN Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin M55-7102042R

Description
CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Description
CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0803
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0803
CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 64AC0029 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
64AC0029
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 64AC0029
CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-710 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62AC0803
Product Name Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details