CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts;
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 64AC0023 |
| Product Name | Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |