HARWIN Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin M55-7002042R

Description
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 64AC0005 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
64AC0005
Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 64AC0005
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0779
Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0779
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC0005
Product Name Connector, Header, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
DDR4 - 10145891-0100J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers