M50-3120645R -- 6+6 POS. FEMALE DIL VERTICAL SMT CONN. (T+R)
Harwin Plc6+6 Pos. Female DIL Vertical SMT Conn. (T+R)M50-3120645R
Description
Double Row Surface Mount, 3.6mm connector height – 12 contacts (6+6).
Gold finish on contact area and termination. No location pegs.
Packaged in Tape & Reel, with Pick & Place caps.
Harwin Plc
Done
Datasheet
Description
Double Row Surface Mount, 3.6mm connector height – 12 contacts (6+6).
Gold finish on contact area and termination. No location pegs.
Packaged in Tape & Reel, with Pick & Place caps.
6+6 Pos. Female DIL Vertical SMT Conn. (T+R)
M50-3120645R
6+6 Pos. Female DIL Vertical SMT Conn. (T+R)
M50-3120645R
Double Row Surface Mount, 3.6mm connector height – 12 contacts (6+6).
Gold finish on contact area and termination. No location pegs.
Packaged in Tape & Reel, with Pick & Place caps.