HARWIN Cable Assemblies M40-9040099

Description
1.00mm Pitch Female Crimp Contact cable
Request a Quote Datasheet
Description
1.00mm Pitch Female Crimp Contact cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - M40-9040099 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
M40-9040099
Cable Assemblies M40-9040099
1.00mm Pitch Female Crimp Contact cable

1.00mm Pitch Female Crimp Contact cable

Buy Now
Jumper Wires, Pre-Crimped Leads - 952-2560-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
952-2560-ND
Jumper Wires, Pre-Crimped Leads 952-2560-ND
"Red 28 AWG Jumper Lead Socket to Socket Tin 5.90"" (149.86mm)"

"Red 28 AWG Jumper Lead Socket to Socket Tin 5.90"" (149.86mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - M40-9040099 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
M40-9040099
Cable Assemblies - Jumper Wires, Pre-Crimped Leads M40-9040099
M40-100 SKT/SKT 28AWG 150MM

M40-100 SKT/SKT 28AWG 150MM

Supplier's Site
Lead, Skt/skt, 28Awg, 150Mm; Connector To Connector Harwin - 38K5966 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Skt/skt, 28Awg, 150Mm; Connector To Connector Harwin
38K5966
Lead, Skt/skt, 28Awg, 150Mm; Connector To Connector Harwin 38K5966
LEAD, SKT/SKT, 28AWG, 150MM; Connector to Connector:Crimp Socket to Crimp Socket; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Colour:Red; SVHC:No SVHC (15-Jan-2019); Cable Assembly Type:Low RoHS Compliant: Yes

LEAD, SKT/SKT, 28AWG, 150MM; Connector to Connector:Crimp Socket to Crimp Socket; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Colour:Red; SVHC:No SVHC (15-Jan-2019); Cable Assembly Type:Low RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M40-9040099 952-2560-ND M40-9040099 38K5966
Product Name Cable Assemblies Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads Lead, Skt/skt, 28Awg, 150Mm; Connector To Connector Harwin
Cable Length 0.4917 ft (1.5 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details