HARWIN Housing, Crimp, Receptacle, 1Mm, 10Way; Product Range Harwin M40-1101000

Description
HOUSING, CRIMP, RECEPTACLE, 1MM, 10WAY; Product Range:M40 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1mm; For Use With:M40-1000046 socket crimp contacts & M40-9 series pre-crimped socket contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HOUSING, CRIMP, RECEPTACLE, 1MM, 10WAY; Product Range:M40 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1mm; For Use With:M40-1000046 socket crimp contacts & M40-9 series pre-crimped socket contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Crimp, Receptacle, 1Mm, 10Way; Product Range Harwin - 38K5937 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Crimp, Receptacle, 1Mm, 10Way; Product Range Harwin
38K5937
Housing, Crimp, Receptacle, 1Mm, 10Way; Product Range Harwin 38K5937
HOUSING, CRIMP, RECEPTACLE, 1MM, 10WAY; Product Range:M40 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1mm; For Use With:M40-1000046 socket crimp contacts & M40-9 series pre-crimped socket contacts; SVHC:No SVHC RoHS Compliant: Yes

HOUSING, CRIMP, RECEPTACLE, 1MM, 10WAY; Product Range:M40 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1mm; For Use With:M40-1000046 socket crimp contacts & M40-9 series pre-crimped socket contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38K5937
Product Name Housing, Crimp, Receptacle, 1Mm, 10Way; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details