HARWIN 3 Pos. Male SIL 18 AWG Cable Assembly, 150mm, single-end, Jackscrews M300-MC50305M1-0150L

Description
Male Single-Ended with white 18 AWG cable, 150mm (6") long - 3 contacts. Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area. Manufactured with the M300-1010045 crimp contacts, M300-3250396M1 Single Row crimp housing. For complete pin numbering or pin out information, see Component Specification C048XX.
Request a Quote Datasheet
Description
Male Single-Ended with white 18 AWG cable, 150mm (6") long - 3 contacts. Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area. Manufactured with the M300-1010045 crimp contacts, M300-3250396M1 Single Row crimp housing. For complete pin numbering or pin out information, see Component Specification C048XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL 18 AWG Cable Assembly, 150mm, single-end, Jackscrews - M300-MC50305M1-0150L - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL 18 AWG Cable Assembly, 150mm, single-end, Jackscrews
M300-MC50305M1-0150L
3 Pos. Male SIL 18 AWG Cable Assembly, 150mm, single-end, Jackscrews M300-MC50305M1-0150L
Male Single-Ended with white 18 AWG cable, 150mm (6") long - 3 contacts. Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area. Manufactured with the M300-1010045 crimp contacts, M300-3250396M1 Single Row crimp housing. For complete pin numbering or pin out information, see Component Specification C048XX.
  • Male Single-Ended with white 18 AWG cable, 150mm (6") long - 3 contacts. Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area.
  • Manufactured with the M300-1010045 crimp contacts, M300-3250396M1 Single Row crimp housing.
  • For complete pin numbering or pin out information, see Component Specification C048XX.
Supplier's Site Datasheet
Cable Assemblies - M300-MC50305M1-0150L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
M300-MC50305M1-0150L
Cable Assemblies M300-MC50305M1-0150L
M300 - 3mm Pitch - Cable Assembly, Male

M300 - 3mm Pitch - Cable Assembly, Male

Buy Now
Rectangular Cable Assemblies - 952-3990-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-3990-ND
Rectangular Cable Assemblies 952-3990-ND
"3 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

"3 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M300-MC50305M1-0150L M300-MC50305M1-0150L 952-3990-ND
Product Name 3 Pos. Male SIL 18 AWG Cable Assembly, 150mm, single-end, Jackscrews Cable Assemblies Rectangular Cable Assemblies
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details